ASUS logo

ASUS Zenbook UX32VD-R4029H laptop Intel® Core™ i5 i5-3317U 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80756
Info modified on:
22 Jan 2025, 05:51:14
Short summary description ASUS Zenbook UX32VD-R4029H laptop Intel® Core™ i5 i5-3317U 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS Zenbook UX32VD-R4029H, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 6 GB, 524 GB

Long summary description ASUS Zenbook UX32VD-R4029H laptop Intel® Core™ i5 i5-3317U 33.8 cm (13.3") Full HD 6 GB DDR3-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® GT 620M Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS Zenbook UX32VD-R4029H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.