ASUS logo

ASUS Zenbook UX32VD-DH71 laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37106
Info modified on:
24 Jan 2025, 20:42:17
Short summary description ASUS Zenbook UX32VD-DH71 laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Silver:

ASUS Zenbook UX32VD-DH71, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX32VD-DH71 laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620M Silver:

ASUS Zenbook UX32VD-DH71. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620M. Product colour: Silver. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.