ASUS logo

ASUS Zenbook UX32LN-R4106H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34336
Info modified on:
29 Jan 2025, 18:22:24
Short summary description ASUS Zenbook UX32LN-R4106H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS Zenbook UX32LN-R4106H, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX32LN-R4106H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Silver:

ASUS Zenbook UX32LN-R4106H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.