ASUS logo

ASUS Zenbook UX31A-R4004V laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32507
Info modified on:
28 Jan 2025, 10:47:35
Short summary description ASUS Zenbook UX31A-R4004V laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:

ASUS Zenbook UX31A-R4004V, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX31A-R4004V laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Silver:

ASUS Zenbook UX31A-R4004V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.