ASUS logo

ASUS Zenbook UX310UA-FC402R laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19539
Info modified on:
23 Jan 2025, 19:18:53
Short summary description ASUS Zenbook UX310UA-FC402R laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

ASUS Zenbook UX310UA-FC402R, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX310UA-FC402R laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

ASUS Zenbook UX310UA-FC402R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.