ASUS logo

ASUS Zenbook UX305LA-0101A5200U laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49020
Info modified on:
23 Jan 2025, 18:50:42
Short summary description ASUS Zenbook UX305LA-0101A5200U laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gold:

ASUS Zenbook UX305LA-0101A5200U, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX305LA-0101A5200U laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Gold:

ASUS Zenbook UX305LA-0101A5200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Gold

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.