ASUS logo

ASUS Zenbook UX305FA-FC068D laptop Intel® Core™ M M-5Y71 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16900
Info modified on:
01 Feb 2025, 04:53:08
Short summary description ASUS Zenbook UX305FA-FC068D laptop Intel® Core™ M M-5Y71 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD FreeDOS Black:

ASUS Zenbook UX305FA-FC068D, Intel® Core™ M, 1.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX305FA-FC068D laptop Intel® Core™ M M-5Y71 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD FreeDOS Black:

ASUS Zenbook UX305FA-FC068D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: FreeDOS. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.