ASUS logo

ASUS Zenbook UX303UA-R4069T laptop Intel® Core™ i7 i7-6500U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Aluminium, Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61970
Info modified on:
22 Jan 2025, 05:22:41
Short summary description ASUS Zenbook UX303UA-R4069T laptop Intel® Core™ i7 i7-6500U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Aluminium, Brown:

ASUS Zenbook UX303UA-R4069T, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Zenbook UX303UA-R4069T laptop Intel® Core™ i7 i7-6500U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Aluminium, Brown:

ASUS Zenbook UX303UA-R4069T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Aluminium, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.