ASUS logo

ASUS Zenbook UX303LB-R4018H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Bronze, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42432
Info modified on:
22 Jan 2025, 06:03:26
Short summary description ASUS Zenbook UX303LB-R4018H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4018H, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX303LB-R4018H laptop Intel® Core™ i5 i5-5200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 940M Wi-Fi 4 (802.11n) Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4018H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Bronze, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.