ASUS logo

ASUS Zenbook UX303LA-R4195H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78039
Info modified on:
28 Jan 2025, 10:07:51
Short summary description ASUS Zenbook UX303LA-R4195H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LA-R4195H, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 6 GB, 128 GB, Windows 8.1

Long summary description ASUS Zenbook UX303LA-R4195H laptop Intel® Core™ i7 i7-4510U 33.8 cm (13.3") 6 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LA-R4195H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Bronze, Stainless steel. Weight: 1.45 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.