ASUS logo

ASUS Zenbook UX303LA-C4167H laptop Intel® Core™ i5 i5-4210U 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68017
Info modified on:
01 Feb 2025, 05:36:44
Short summary description ASUS Zenbook UX303LA-C4167H laptop Intel® Core™ i5 i5-4210U 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Silver:

ASUS Zenbook UX303LA-C4167H, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX303LA-C4167H laptop Intel® Core™ i5 i5-4210U 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Bronze, Silver:

ASUS Zenbook UX303LA-C4167H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Bronze, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.