ASUS logo

ASUS Zenbook UX301LA-XH72T laptop Intel® Core™ i7 i7-4558U 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Black, Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36603
Info modified on:
24 Jan 2025, 20:47:30
Short summary description ASUS Zenbook UX301LA-XH72T laptop Intel® Core™ i7 i7-4558U 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Black, Blue:

ASUS Zenbook UX301LA-XH72T, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX301LA-XH72T laptop Intel® Core™ i7 i7-4558U 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Black, Blue:

ASUS Zenbook UX301LA-XH72T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4558U, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.