ASUS Zenbook UX301LA-DE016H, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB
ASUS Zenbook UX301LA-DE016H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black, Blue