ASUS logo

ASUS Zenbook UX30-QX054C, IT Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58092
Info modified on:
23 Jan 2025, 19:01:14
Short summary description ASUS Zenbook UX30-QX054C, IT Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

ASUS Zenbook UX30-QX054C, IT, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX30-QX054C, IT Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR2-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

ASUS Zenbook UX30-QX054C, IT. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 1.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.