ASUS logo

ASUS Zenbook UX21E Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Metallic, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48276
Info modified on:
23 Jan 2025, 18:31:20
Short summary description ASUS Zenbook UX21E Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Metallic, Silver:

ASUS Zenbook UX21E, Intel® Core™ i3, 1.4 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 128 GB

Long summary description ASUS Zenbook UX21E Intel® Core™ i3 i3-2367M Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Metallic, Silver:

ASUS Zenbook UX21E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Metallic, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.