ASUS logo

ASUS Zenbook UX21A-K1010 laptop Intel® Core™ i7 i7-3517U 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73954
Info modified on:
22 Jan 2025, 05:43:43
Short summary description ASUS Zenbook UX21A-K1010 laptop Intel® Core™ i7 i7-3517U 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Silver:

ASUS Zenbook UX21A-K1010, Intel® Core™ i7, 1.9 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX21A-K1010 laptop Intel® Core™ i7 i7-3517U 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 128 GB SSD Silver:

ASUS Zenbook UX21A-K1010. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Product colour: Silver. Weight: 1.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.