ASUS logo

ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48764
Info modified on:
14 Mar 2024, 18:25:46
Short summary description ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 TYPE-C CARD, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 79.3 mm, 73.6 mm

Long summary description ASUS USB 3.1 TYPE-C CARD interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS USB 3.1 TYPE-C CARD. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 79.3 mm, Depth: 73.6 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.