ASUS UN65H-M048M, 1L sized PC, Mini PC barebone, BGA 1356, DDR3L-SDRAM, Ethernet LAN, 65 W
ASUS UN65H-M048M. Chassis type: 1L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Cooling type: Active. Power supply: 65 W