ASUS VivoMini UN62-M071M, 1.7 GHz, Intel® Core™ i5, i5-4210U, 8 GB, 128 GB, FreeDOS
ASUS VivoMini UN62-M071M. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4210U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Weight: 1 kg. Product colour: Black