ASUS logo

ASUS VivoMini UN45H-VM128Z PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86439
Info modified on:
14 Mar 2024, 19:48:50
Short summary description ASUS VivoMini UN45H-VM128Z PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN45H-VM128Z, 1.04 GHz, Intel® Celeron®, N3000, 4 GB, 500 GB, Windows 10 Pro

Long summary description ASUS VivoMini UN45H-VM128Z PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN45H-VM128Z. Processor frequency: 1.04 GHz, Processor family: Intel® Celeron®, Processor model: N3000. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.