ASUS VivoMini UN42-M121Z, 1.4 GHz, Intel® Celeron®, 2957U, 2 GB, 32 GB, Windows 10
ASUS VivoMini UN42-M121Z. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black