ASUS Zenbook Pro 17 UM6702RA-M1036W, AMD Ryzen™ 9, 3.3 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 32 GB, 1 TB
ASUS Zenbook Pro 17 UM6702RA-M1036W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Black