ASUS logo

ASUS UL80VT-A2 laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65806
Info modified on:
23 Jan 2025, 18:04:33
Short summary description ASUS UL80VT-A2 laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Silver:

ASUS UL80VT-A2, Intel® Core™2 Duo, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS UL80VT-A2 laptop Intel® Core™2 Duo SU7300 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Home Premium Silver:

ASUS UL80VT-A2. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.