ASUS logo

ASUS UL30VT-QX025 laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8922
Info modified on:
25 Jan 2025, 22:40:38
Short summary description ASUS UL30VT-QX025 laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional:

ASUS UL30VT-QX025, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS UL30VT-QX025 laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G210M Windows 7 Professional:

ASUS UL30VT-QX025. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G210M. Operating system installed: Windows 7 Professional. Weight: 1.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.