ASUS logo

ASUS UL30A Intel® Core™2 Duo SU7300 33.8 cm (13.3") 3 GB 320 GB Intel® GMA X4500MHD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80511
Info modified on:
23 Jan 2025, 18:31:17
Short summary description ASUS UL30A Intel® Core™2 Duo SU7300 33.8 cm (13.3") 3 GB 320 GB Intel® GMA X4500MHD Windows 7 Professional Black:

ASUS UL30A, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS UL30A Intel® Core™2 Duo SU7300 33.8 cm (13.3") 3 GB 320 GB Intel® GMA X4500MHD Windows 7 Professional Black:

ASUS UL30A. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.