ASUS logo

ASUS UL30A-QX056V laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23104
Info modified on:
23 Jan 2025, 18:43:55
Short summary description ASUS UL30A-QX056V laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium:

ASUS UL30A-QX056V, Intel® Core™2 Duo, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS UL30A-QX056V laptop Intel® Core™2 Duo SU7300 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500MHD Windows 7 Home Premium:

ASUS UL30A-QX056V. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.