ASUS logo

ASUS UL20FT-2X120X laptop Intel® Core™ i3 i3-380M 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66484
Info modified on:
22 Jan 2025, 06:17:56
Short summary description ASUS UL20FT-2X120X laptop Intel® Core™ i3 i3-380M 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Silver:

ASUS UL20FT-2X120X, Intel® Core™ i3, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description ASUS UL20FT-2X120X laptop Intel® Core™ i3 i3-380M 30.7 cm (12.1") 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Silver:

ASUS UL20FT-2X120X. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.56 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.