ASUS logo

ASUS UL20A-A1 laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59242
Info modified on:
22 Jan 2025, 06:06:25
Short summary description ASUS UL20A-A1 laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

ASUS UL20A-A1, Intel® Core™2 Duo, 1.3 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS UL20A-A1 laptop Intel® Core™2 Duo SU7300 30.7 cm (12.1") 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

ASUS UL20A-A1. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1.56 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.