ASUS U46SV-WX044X, Intel® Core™ i5, 2.3 GHz, 35.8 cm (14.1"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS U46SV-WX044X. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.08 kg