ASUS logo

ASUS U46E-MS1 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Platinum

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49716
Info modified on:
23 Jan 2025, 18:18:40
Short summary description ASUS U46E-MS1 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Platinum:

ASUS U46E-MS1, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS U46E-MS1 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Platinum:

ASUS U46E-MS1. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Platinum. Weight: 2.08 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.