ASUS logo

ASUS U43JC-WX101V laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36711
Info modified on:
24 Jan 2025, 20:42:27
Short summary description ASUS U43JC-WX101V laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Brown:

ASUS U43JC-WX101V, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS U43JC-WX101V laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Brown:

ASUS U43JC-WX101V. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.14 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.