ASUS logo

ASUS U3SG-3P037E laptop Intel® Core™2 Duo T9300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15298
Info modified on:
24 Jan 2025, 20:39:29
Short summary description ASUS U3SG-3P037E laptop Intel® Core™2 Duo T9300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:

ASUS U3SG-3P037E, Intel® Core™2 Duo, 2.5 GHz, 33.8 cm (13.3"), 3 GB, 250 GB, Windows Vista Business

Long summary description ASUS U3SG-3P037E laptop Intel® Core™2 Duo T9300 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business:

ASUS U3SG-3P037E. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Business. Weight: 1.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.