ASUS logo

ASUS U36SD-RX146X laptop Intel® Core™ i7 i7-2630QM 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB NVIDIA® GeForce® GT 520M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62596
Info modified on:
25 Jan 2025, 22:49:42
Short summary description ASUS U36SD-RX146X laptop Intel® Core™ i7 i7-2630QM 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB NVIDIA® GeForce® GT 520M Windows 7 Professional Black:

ASUS U36SD-RX146X, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description ASUS U36SD-RX146X laptop Intel® Core™ i7 i7-2630QM 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB NVIDIA® GeForce® GT 520M Windows 7 Professional Black:

ASUS U36SD-RX146X. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.