ASUS logo

ASUS U32U-RX007V laptop AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84872
Info modified on:
22 Jan 2025, 04:54:29
Short summary description ASUS U32U-RX007V laptop AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

ASUS U32U-RX007V, AMD E, 1.65 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS U32U-RX007V laptop AMD E E-450 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Silver:

ASUS U32U-RX007V. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.