ASUS logo

ASUS U31F-RX042X laptop Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50198
Info modified on:
23 Jan 2025, 18:40:28
Short summary description ASUS U31F-RX042X laptop Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

ASUS U31F-RX042X, Intel® Core™ i5, 2.53 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U31F-RX042X laptop Intel® Core™ i5 i5-460M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

ASUS U31F-RX042X. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.88 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.