ASUS logo

ASUS U2E-1P014E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58178
Info modified on:
22 Jan 2025, 06:08:42
Short summary description ASUS U2E-1P014E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

ASUS U2E-1P014E, Intel® Core™2 Duo, 1.06 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 2 GB, 120 GB

Long summary description ASUS U2E-1P014E laptop Intel® Core™2 Duo U7500 28.2 cm (11.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

ASUS U2E-1P014E. Processor family: Intel® Core™2 Duo, Processor model: U7500, Processor frequency: 1.06 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.