ASUS logo

ASUS U24E-PX002V laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59204
Info modified on:
23 Jan 2025, 18:49:26
Short summary description ASUS U24E-PX002V laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

ASUS U24E-PX002V, Intel® Core™ i3, 2.2 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS U24E-PX002V laptop Intel® Core™ i3 i3-2330M 29.5 cm (11.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Silver:

ASUS U24E-PX002V. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.