ASUS logo

ASUS U1F-1P003E laptop Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 80 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40983
Info modified on:
02 Feb 2025, 23:02:27
Short summary description ASUS U1F-1P003E laptop Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 80 GB Windows Vista Business:

ASUS U1F-1P003E, Intel® Core™ Duo, 1.066 GHz, 28.2 cm (11.1"), 1366 x 768 pixels, 1 GB, 80 GB

Long summary description ASUS U1F-1P003E laptop Intel® Core™ Duo 28.2 cm (11.1") 1 GB DDR2-SDRAM 80 GB Windows Vista Business:

ASUS U1F-1P003E. Processor family: Intel® Core™ Duo, Processor frequency: 1.066 GHz. Display diagonal: 28.2 cm (11.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows Vista Business. Weight: 1.05 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.