ASUS logo

ASUS Transformer Book TX201LA-CQ004P laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76248
Info modified on:
22 Jan 2025, 04:57:54
Short summary description ASUS Transformer Book TX201LA-CQ004P laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Grey:

ASUS Transformer Book TX201LA-CQ004P, Intel® Core™ i5, 1.6 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 516 GB

Long summary description ASUS Transformer Book TX201LA-CQ004P laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 516 GB HDD+SSD Wi-Fi 5 (802.11ac) Windows 8 Grey:

ASUS Transformer Book TX201LA-CQ004P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 516 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.