ASUS TUF Gaming X570-PLUS, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, AMD Ryzen Threadripper 2000..., Socket AM4, 128 GB, DDR4-SDRAM, 128 GB
ASUS TUF Gaming X570-PLUS. Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, AMD Ryzen Threadripper 2000..., Supported processor sockets: Socket AM4. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C