ASUS TUF Gaming A16 TUF617NSR-N3038W, AMD Ryzen™ 7, 3.1 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB
ASUS TUF Gaming A16 TUF617NSR-N3038W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3.1 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 7600S. Operating system installed: Windows 11 Home. Product colour: Black, Sand