ASUS logo

ASUS TUF GAMING B450-PLUS II motherboard AMD B450 Socket AM4 ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92406
Info modified on:
04 Nov 2024, 10:11:49
Short summary description ASUS TUF GAMING B450-PLUS II motherboard AMD B450 Socket AM4 ATX:

ASUS TUF GAMING B450-PLUS II, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING B450-PLUS II motherboard AMD B450 Socket AM4 ATX:

ASUS TUF GAMING B450-PLUS II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX. HDMI version: 2.0b, USB connector type: USB Type-A, USB Type-C

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.