ASUS logo

ASUS TS300-E5/PA4 server barebone Intel® 3210 LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24923
Info modified on:
31 May 2019, 09:58:15
Short summary description ASUS TS300-E5/PA4 server barebone Intel® 3210 LGA 775 (Socket T):

ASUS TS300-E5/PA4, Intel® 3210, LGA 775 (Socket T), Intel, 8 GB, 0, 1, 32 MB

Long summary description ASUS TS300-E5/PA4 server barebone Intel® 3210 LGA 775 (Socket T):

ASUS TS300-E5/PA4. Motherboard chipset: Intel® 3210, Processor socket: LGA 775 (Socket T), Processor family: Intel. Maximum internal memory: 8 GB. RAID levels: 0, 1. Maximum graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Broadcom BCM5721

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.