ASUS TS100-E11-PI4, Intel C256, LGA 1200 (Socket H5), Intel, Intel® Xeon®, DDR4-SDRAM, 8GB, 16GB, 32GB
ASUS TS100-E11-PI4. Motherboard chipset: Intel C256, Processor socket: LGA 1200 (Socket H5), Processor manufacturer: Intel. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 8GB, 16GB, 32GB, Maximum internal memory: 128 GB. Storage drive sizes supported: 2.5,3.5,M.2, Supported storage drive types: HDD & SSD, SSD form factor: M.2. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Tower, Product colour: Black, Certification: BSMI, CE, FCC(Class B)