ASUS logo

ASUS TS10 1.44 GHz Intel Atom® Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS TS10 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS TS10, 1.44 GHz, Intel Atom®, x5-Z8350, 1.92 GHz, 2 MB, 14 nm

Long summary description ASUS TS10 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS TS10. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1600 MHz. Storage media: eMMC. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Product type: Mini PC (<= 3L)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.