ASUS logo

ASUS Transformer Book TP550LD-CJ100D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77307
Info modified on:
22 Jan 2025, 06:07:47
Short summary description ASUS Transformer Book TP550LD-CJ100D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Silver:

ASUS Transformer Book TP550LD-CJ100D, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TP550LD-CJ100D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Silver:

ASUS Transformer Book TP550LD-CJ100D. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.