ASUS logo

ASUS Vivobook Flip TP501UB-BS71T-CB laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74362
Info modified on:
01 Feb 2025, 05:21:58
Short summary description ASUS Vivobook Flip TP501UB-BS71T-CB laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Grey:

ASUS Vivobook Flip TP501UB-BS71T-CB, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS Vivobook Flip TP501UB-BS71T-CB laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Grey:

ASUS Vivobook Flip TP501UB-BS71T-CB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.