ASUS logo

ASUS Transformer Book TP500LN-DN057H laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44916
Info modified on:
29 Jan 2025, 19:33:09
Short summary description ASUS Transformer Book TP500LN-DN057H laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:

ASUS Transformer Book TP500LN-DN057H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.02 TB

Long summary description ASUS Transformer Book TP500LN-DN057H laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:

ASUS Transformer Book TP500LN-DN057H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.