ASUS logo

ASUS Transformer Book Flip TP500LN-CJ132H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76999
Info modified on:
01 Feb 2025, 04:49:05
Short summary description ASUS Transformer Book Flip TP500LN-CJ132H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LN-CJ132H, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP500LN-CJ132H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LN-CJ132H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.