ASUS logo

ASUS Vivobook Flip TP412UA-EC193T laptop Intel® Pentium® 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37536
Info modified on:
02 Jun 2025, 17:42:33
Short summary description ASUS Vivobook Flip TP412UA-EC193T laptop Intel® Pentium® 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook Flip TP412UA-EC193T, Intel® Pentium®, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook Flip TP412UA-EC193T laptop Intel® Pentium® 4415U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS Vivobook Flip TP412UA-EC193T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.